Panasonic Res, Metal Film (Thin Film), 549R, 0.063W, 0402; Resistance Panasonic ERA-2HEC5490X

Description
RES, METAL FILM (THIN FILM), 549R, 0.063W, 0402; Resistance:549ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 549R, 0.063W, 0402; Resistance:549ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 549R, 0.063W, 0402; Resistance Panasonic - 68AC9919 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 549R, 0.063W, 0402; Resistance Panasonic
68AC9919
Res, Metal Film (Thin Film), 549R, 0.063W, 0402; Resistance Panasonic 68AC9919
RES, METAL FILM (THIN FILM), 549R, 0.063W, 0402; Resistance:549ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 549R, 0.063W, 0402; Resistance:549ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 549R, 0.063W, 0402; Resistance Panasonic - 68AC9918 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 549R, 0.063W, 0402; Resistance Panasonic
68AC9918
Res, Metal Film (Thin Film), 549R, 0.063W, 0402; Resistance Panasonic 68AC9918
RES, METAL FILM (THIN FILM), 549R, 0.063W, 0402; Resistance:549ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 549R, 0.063W, 0402; Resistance:549ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9919
Product Name Res, Metal Film (Thin Film), 549R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 549 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details