Panasonic Res, Metal Film (Thin Film), 51R1, 0.063W, 0402; Resistance Panasonic ERA-2HEC51R1X

Description
RES, METAL FILM (THIN FILM), 51R1, 0.063W, 0402; Resistance:51.1ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 51R1, 0.063W, 0402; Resistance:51.1ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 51R1, 0.063W, 0402; Resistance Panasonic - 68AC9894 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 51R1, 0.063W, 0402; Resistance Panasonic
68AC9894
Res, Metal Film (Thin Film), 51R1, 0.063W, 0402; Resistance Panasonic 68AC9894
RES, METAL FILM (THIN FILM), 51R1, 0.063W, 0402; Resistance:51.1ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 51R1, 0.063W, 0402; Resistance:51.1ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 51R1, 0.063W, 0402; Resistance Panasonic - 68AC9895 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 51R1, 0.063W, 0402; Resistance Panasonic
68AC9895
Res, Metal Film (Thin Film), 51R1, 0.063W, 0402; Resistance Panasonic 68AC9895
RES, METAL FILM (THIN FILM), 51R1, 0.063W, 0402; Resistance:51.1ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 51R1, 0.063W, 0402; Resistance:51.1ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9894
Product Name Res, Metal Film (Thin Film), 51R1, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 51.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers