Panasonic Res, Metal Film (Thin Film), 49R9, 0.063W, 0402; Resistance Panasonic ERA-2HEC49R9X

Description
RES, METAL FILM (THIN FILM), 49R9, 0.063W, 0402; Resistance:49.9ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 49R9, 0.063W, 0402; Resistance:49.9ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 49R9, 0.063W, 0402; Resistance Panasonic - 68AC9886 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 49R9, 0.063W, 0402; Resistance Panasonic
68AC9886
Res, Metal Film (Thin Film), 49R9, 0.063W, 0402; Resistance Panasonic 68AC9886
RES, METAL FILM (THIN FILM), 49R9, 0.063W, 0402; Resistance:49.9ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 49R9, 0.063W, 0402; Resistance:49.9ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 49R9, 0.063W, 0402; Resistance Panasonic - 68AC9887 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 49R9, 0.063W, 0402; Resistance Panasonic
68AC9887
Res, Metal Film (Thin Film), 49R9, 0.063W, 0402; Resistance Panasonic 68AC9887
RES, METAL FILM (THIN FILM), 49R9, 0.063W, 0402; Resistance:49.9ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 49R9, 0.063W, 0402; Resistance:49.9ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9886
Product Name Res, Metal Film (Thin Film), 49R9, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details