Panasonic Res, Metal Film (Thin Film), 499R, 0.063W, 0402; Resistance Panasonic ERA-2HEC4990X

Description
RES, METAL FILM (THIN FILM), 499R, 0.063W, 0402; Resistance:499ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 499R, 0.063W, 0402; Resistance:499ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 499R, 0.063W, 0402; Resistance Panasonic - 68AC9888 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 499R, 0.063W, 0402; Resistance Panasonic
68AC9888
Res, Metal Film (Thin Film), 499R, 0.063W, 0402; Resistance Panasonic 68AC9888
RES, METAL FILM (THIN FILM), 499R, 0.063W, 0402; Resistance:499ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 499R, 0.063W, 0402; Resistance:499ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 499R, 0.063W, 0402; Resistance Panasonic - 68AC9889 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 499R, 0.063W, 0402; Resistance Panasonic
68AC9889
Res, Metal Film (Thin Film), 499R, 0.063W, 0402; Resistance Panasonic 68AC9889
RES, METAL FILM (THIN FILM), 499R, 0.063W, 0402; Resistance:499ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 499R, 0.063W, 0402; Resistance:499ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9888
Product Name Res, Metal Film (Thin Film), 499R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details