Panasonic Res, Metal Film (Thin Film), 4K87, 0.063W, 0402; Resistance Panasonic ERA-2HEC4871X

Description
RES, METAL FILM (THIN FILM), 4K87, 0.063W, 0402; Resistance:4.87kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 4K87, 0.063W, 0402; Resistance:4.87kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 4K87, 0.063W, 0402; Resistance Panasonic - 68AC9884 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 4K87, 0.063W, 0402; Resistance Panasonic
68AC9884
Res, Metal Film (Thin Film), 4K87, 0.063W, 0402; Resistance Panasonic 68AC9884
RES, METAL FILM (THIN FILM), 4K87, 0.063W, 0402; Resistance:4.87kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 4K87, 0.063W, 0402; Resistance:4.87kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 4K87, 0.063W, 0402; Resistance Panasonic - 68AC9885 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 4K87, 0.063W, 0402; Resistance Panasonic
68AC9885
Res, Metal Film (Thin Film), 4K87, 0.063W, 0402; Resistance Panasonic 68AC9885
RES, METAL FILM (THIN FILM), 4K87, 0.063W, 0402; Resistance:4.87kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 4K87, 0.063W, 0402; Resistance:4.87kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9884
Product Name Res, Metal Film (Thin Film), 4K87, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers