Panasonic Res, Metal Film (Thin Film), 487R, 0.063W, 0402; Resistance Panasonic ERA-2HEC4870X

Description
RES, METAL FILM (THIN FILM), 487R, 0.063W, 0402; Resistance:487ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 487R, 0.063W, 0402; Resistance:487ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 487R, 0.063W, 0402; Resistance Panasonic - 68AC9882 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 487R, 0.063W, 0402; Resistance Panasonic
68AC9882
Res, Metal Film (Thin Film), 487R, 0.063W, 0402; Resistance Panasonic 68AC9882
RES, METAL FILM (THIN FILM), 487R, 0.063W, 0402; Resistance:487ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 487R, 0.063W, 0402; Resistance:487ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 487R, 0.063W, 0402; Resistance Panasonic - 68AC9883 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 487R, 0.063W, 0402; Resistance Panasonic
68AC9883
Res, Metal Film (Thin Film), 487R, 0.063W, 0402; Resistance Panasonic 68AC9883
RES, METAL FILM (THIN FILM), 487R, 0.063W, 0402; Resistance:487ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 487R, 0.063W, 0402; Resistance:487ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9882
Product Name Res, Metal Film (Thin Film), 487R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 487 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers