Panasonic Res, Metal Film (Thin Film), 4K64, 0.063W, 0402; Resistance Panasonic ERA-2HEC4641X

Description
RES, METAL FILM (THIN FILM), 4K64, 0.063W, 0402; Resistance:4.64kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 4K64, 0.063W, 0402; Resistance:4.64kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 4K64, 0.063W, 0402; Resistance Panasonic - 68AC9866 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 4K64, 0.063W, 0402; Resistance Panasonic
68AC9866
Res, Metal Film (Thin Film), 4K64, 0.063W, 0402; Resistance Panasonic 68AC9866
RES, METAL FILM (THIN FILM), 4K64, 0.063W, 0402; Resistance:4.64kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 4K64, 0.063W, 0402; Resistance:4.64kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9866
Product Name Res, Metal Film (Thin Film), 4K64, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details