Panasonic Res, Metal Film (Thin Film), 464R, 0.063W, 0402; Resistance Panasonic ERA-2HEC4640X

Description
RES, METAL FILM (THIN FILM), 464R, 0.063W, 0402; Resistance:464ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 464R, 0.063W, 0402; Resistance:464ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 464R, 0.063W, 0402; Resistance Panasonic - 68AC9865 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 464R, 0.063W, 0402; Resistance Panasonic
68AC9865
Res, Metal Film (Thin Film), 464R, 0.063W, 0402; Resistance Panasonic 68AC9865
RES, METAL FILM (THIN FILM), 464R, 0.063W, 0402; Resistance:464ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 464R, 0.063W, 0402; Resistance:464ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 464R, 0.063W, 0402; Resistance Panasonic - 68AC9864 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 464R, 0.063W, 0402; Resistance Panasonic
68AC9864
Res, Metal Film (Thin Film), 464R, 0.063W, 0402; Resistance Panasonic 68AC9864
RES, METAL FILM (THIN FILM), 464R, 0.063W, 0402; Resistance:464ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 464R, 0.063W, 0402; Resistance:464ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9865
Product Name Res, Metal Film (Thin Film), 464R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 464 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details