Panasonic Res, Metal Film (Thin Film), 4K53, 0.063W, 0402; Resistance Panasonic ERA-2HEC4531X

Description
RES, METAL FILM (THIN FILM), 4K53, 0.063W, 0402; Resistance:4.53kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 4K53, 0.063W, 0402; Resistance:4.53kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 4K53, 0.063W, 0402; Resistance Panasonic - 68AC9862 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 4K53, 0.063W, 0402; Resistance Panasonic
68AC9862
Res, Metal Film (Thin Film), 4K53, 0.063W, 0402; Resistance Panasonic 68AC9862
RES, METAL FILM (THIN FILM), 4K53, 0.063W, 0402; Resistance:4.53kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 4K53, 0.063W, 0402; Resistance:4.53kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 4K53, 0.063W, 0402; Resistance Panasonic - 68AC9863 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 4K53, 0.063W, 0402; Resistance Panasonic
68AC9863
Res, Metal Film (Thin Film), 4K53, 0.063W, 0402; Resistance Panasonic 68AC9863
RES, METAL FILM (THIN FILM), 4K53, 0.063W, 0402; Resistance:4.53kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 4K53, 0.063W, 0402; Resistance:4.53kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9862
Product Name Res, Metal Film (Thin Film), 4K53, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details