Panasonic Res, Metal Film (Thin Film), 442R, 0.063W, 0402; Resistance Panasonic ERA-2HEC4420X

Description
RES, METAL FILM (THIN FILM), 442R, 0.063W, 0402; Resistance:442ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 442R, 0.063W, 0402; Resistance:442ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 442R, 0.063W, 0402; Resistance Panasonic - 68AC9856 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 442R, 0.063W, 0402; Resistance Panasonic
68AC9856
Res, Metal Film (Thin Film), 442R, 0.063W, 0402; Resistance Panasonic 68AC9856
RES, METAL FILM (THIN FILM), 442R, 0.063W, 0402; Resistance:442ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 442R, 0.063W, 0402; Resistance:442ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 442R, 0.063W, 0402; Resistance Panasonic - 68AC9857 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 442R, 0.063W, 0402; Resistance Panasonic
68AC9857
Res, Metal Film (Thin Film), 442R, 0.063W, 0402; Resistance Panasonic 68AC9857
RES, METAL FILM (THIN FILM), 442R, 0.063W, 0402; Resistance:442ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 442R, 0.063W, 0402; Resistance:442ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9856
Product Name Res, Metal Film (Thin Film), 442R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 442 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580271 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details