The Res, Metal Film (Thin Film), 430R, 0.063W, 0402 is a high-quality resistor designed for audio applications, including audio amplifier circuits and portable audio devices. It features a resistance value of 430 ohms with a tolerance of ±0.25%, ensuring high accuracy and low distortion. The power rating is 0.063 watts at 70 °C, with a maximum limiting element voltage of 25 volts and a maximum overload voltage of 50 volts. This resistor operates effectively within a temperature range of -55 °C to +125 °C. It is RoHS compliant, lead-free, and halogen-free, making it suitable for environmentally conscious designs. The construction includes a protective coating and an alumina substrate, contributing to its reliability and performance in high-fidelity audio applications.
RES, METAL FILM (THIN FILM), 430R, 0.063W, 0402; Resistance:430ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
RES, METAL FILM (THIN FILM), 430R, 0.063W, 0402; Resistance:430ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 68AC9848 |
| Product Name | Res, Metal Film (Thin Film), 430R, 0.063W, 0402; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm; Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] |
| Resistance Range | 430 ohms |