Panasonic Res, Metal Film (Thin Film), 4K12, 0.063W, 0402; Resistance Panasonic ERA-2HEC4121X

Description
RES, METAL FILM (THIN FILM), 4K12, 0.063W, 0402; Resistance:4.12kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 4K12, 0.063W, 0402; Resistance:4.12kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 4K12, 0.063W, 0402; Resistance Panasonic - 68AC9843 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 4K12, 0.063W, 0402; Resistance Panasonic
68AC9843
Res, Metal Film (Thin Film), 4K12, 0.063W, 0402; Resistance Panasonic 68AC9843
RES, METAL FILM (THIN FILM), 4K12, 0.063W, 0402; Resistance:4.12kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 4K12, 0.063W, 0402; Resistance:4.12kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 4K12, 0.063W, 0402; Resistance Panasonic - 68AC9842 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 4K12, 0.063W, 0402; Resistance Panasonic
68AC9842
Res, Metal Film (Thin Film), 4K12, 0.063W, 0402; Resistance Panasonic 68AC9842
RES, METAL FILM (THIN FILM), 4K12, 0.063W, 0402; Resistance:4.12kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 4K12, 0.063W, 0402; Resistance:4.12kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9843
Product Name Res, Metal Film (Thin Film), 4K12, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details