Panasonic Res, Metal Film (Thin Film), 392R, 0.063W, 0402; Resistance Panasonic ERA-2HEC3920X

Description
RES, METAL FILM (THIN FILM), 392R, 0.063W, 0402; Resistance:392ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 392R, 0.063W, 0402; Resistance:392ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, Metal Film (Thin Film), 392R, 0.063W, 0402 is a high sound quality resistor designed for applications requiring low distortion and high accuracy. It features a resistance tolerance of ±0.25% and a temperature coefficient of resistance (TCR) of ±25vó10,Ū,Å?/°C. The resistor is rated for a power dissipation of 0.063W at 70°C and has a limiting element voltage of 25V, with a maximum overload voltage of 50V. This component is suitable for use in audio amplifier circuits, smartphones with high-fidelity audio, portable audio players, and portable DAC amplifiers. It is RoHS compliant, lead-free, and halogen-free, making it an environmentally friendly choice. The resistor is packaged in a 0402 case size, which is compact and suitable for space-constrained applications.

Datasheet Summary
Powered by GS/AI

The Res, Metal Film (Thin Film), 392R, 0.063W, 0402 is a high sound quality resistor designed for applications requiring low distortion and high accuracy. It features a resistance tolerance of ±0.25% and a temperature coefficient of resistance (TCR) of ±25vó10,Ū,Å?/°C. The resistor is rated for a power dissipation of 0.063W at 70°C and has a limiting element voltage of 25V, with a maximum overload voltage of 50V. This component is suitable for use in audio amplifier circuits, smartphones with high-fidelity audio, portable audio players, and portable DAC amplifiers. It is RoHS compliant, lead-free, and halogen-free, making it an environmentally friendly choice. The resistor is packaged in a 0402 case size, which is compact and suitable for space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 392R, 0.063W, 0402; Resistance Panasonic - 68AC9833 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 392R, 0.063W, 0402; Resistance Panasonic
68AC9833
Res, Metal Film (Thin Film), 392R, 0.063W, 0402; Resistance Panasonic 68AC9833
RES, METAL FILM (THIN FILM), 392R, 0.063W, 0402; Resistance:392ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 392R, 0.063W, 0402; Resistance:392ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 392R, 0.063W, 0402; Resistance Panasonic - 68AC9832 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 392R, 0.063W, 0402; Resistance Panasonic
68AC9832
Res, Metal Film (Thin Film), 392R, 0.063W, 0402; Resistance Panasonic 68AC9832
RES, METAL FILM (THIN FILM), 392R, 0.063W, 0402; Resistance:392ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 392R, 0.063W, 0402; Resistance:392ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9833
Product Name Res, Metal Film (Thin Film), 392R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 392 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details