Panasonic Res, Metal Film (Thin Film), 3K83, 0.063W, 0402; Resistance Panasonic ERA-2HEC3831X

Description
RES, METAL FILM (THIN FILM), 3K83, 0.063W, 0402; Resistance:3.83kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 3K83, 0.063W, 0402; Resistance:3.83kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 3K83, 0.063W, 0402; Resistance Panasonic - 68AC9826 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 3K83, 0.063W, 0402; Resistance Panasonic
68AC9826
Res, Metal Film (Thin Film), 3K83, 0.063W, 0402; Resistance Panasonic 68AC9826
RES, METAL FILM (THIN FILM), 3K83, 0.063W, 0402; Resistance:3.83kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 3K83, 0.063W, 0402; Resistance:3.83kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 3K83, 0.063W, 0402; Resistance Panasonic - 68AC9827 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 3K83, 0.063W, 0402; Resistance Panasonic
68AC9827
Res, Metal Film (Thin Film), 3K83, 0.063W, 0402; Resistance Panasonic 68AC9827
RES, METAL FILM (THIN FILM), 3K83, 0.063W, 0402; Resistance:3.83kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 3K83, 0.063W, 0402; Resistance:3.83kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9826
Product Name Res, Metal Film (Thin Film), 3K83, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R200JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1-1614782-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
2 suppliers