Panasonic Res, Metal Film (Thin Film), 374R, 0.063W, 0402; Resistance Panasonic ERA-2HEC3740X

Description
RES, METAL FILM (THIN FILM), 374R, 0.063W, 0402; Resistance:374ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 374R, 0.063W, 0402; Resistance:374ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 374R, 0.063W, 0402; Resistance Panasonic - 68AC9821 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 374R, 0.063W, 0402; Resistance Panasonic
68AC9821
Res, Metal Film (Thin Film), 374R, 0.063W, 0402; Resistance Panasonic 68AC9821
RES, METAL FILM (THIN FILM), 374R, 0.063W, 0402; Resistance:374ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 374R, 0.063W, 0402; Resistance:374ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 374R, 0.063W, 0402; Resistance Panasonic - 68AC9820 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 374R, 0.063W, 0402; Resistance Panasonic
68AC9820
Res, Metal Film (Thin Film), 374R, 0.063W, 0402; Resistance Panasonic 68AC9820
RES, METAL FILM (THIN FILM), 374R, 0.063W, 0402; Resistance:374ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 374R, 0.063W, 0402; Resistance:374ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9821
Product Name Res, Metal Film (Thin Film), 374R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 374 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1363294 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details