Panasonic Res, Metal Film (Thin Film), 348R, 0.063W, 0402; Resistance Panasonic ERA-2HEC3480X

Description
RES, METAL FILM (THIN FILM), 348R, 0.063W, 0402; Resistance:348ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 348R, 0.063W, 0402; Resistance:348ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 348R, 0.063W, 0402; Resistance Panasonic - 68AC9805 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 348R, 0.063W, 0402; Resistance Panasonic
68AC9805
Res, Metal Film (Thin Film), 348R, 0.063W, 0402; Resistance Panasonic 68AC9805
RES, METAL FILM (THIN FILM), 348R, 0.063W, 0402; Resistance:348ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 348R, 0.063W, 0402; Resistance:348ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 348R, 0.063W, 0402; Resistance Panasonic - 68AC9804 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 348R, 0.063W, 0402; Resistance Panasonic
68AC9804
Res, Metal Film (Thin Film), 348R, 0.063W, 0402; Resistance Panasonic 68AC9804
RES, METAL FILM (THIN FILM), 348R, 0.063W, 0402; Resistance:348ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 348R, 0.063W, 0402; Resistance:348ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9805
Product Name Res, Metal Film (Thin Film), 348R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 348 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers