Panasonic Res, Metal Film (Thin Film), 330R, 0.063W, 0402; Resistance Panasonic ERA-2HEC3300X

Description
RES, METAL FILM (THIN FILM), 330R, 0.063W, 0402; Resistance:330ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 330R, 0.063W, 0402; Resistance:330ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 330R, 0.063W, 0402; Resistance Panasonic - 68AC9792 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 330R, 0.063W, 0402; Resistance Panasonic
68AC9792
Res, Metal Film (Thin Film), 330R, 0.063W, 0402; Resistance Panasonic 68AC9792
RES, METAL FILM (THIN FILM), 330R, 0.063W, 0402; Resistance:330ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 330R, 0.063W, 0402; Resistance:330ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 330R, 0.063W, 0402; Resistance Panasonic - 68AC9793 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 330R, 0.063W, 0402; Resistance Panasonic
68AC9793
Res, Metal Film (Thin Film), 330R, 0.063W, 0402; Resistance Panasonic 68AC9793
RES, METAL FILM (THIN FILM), 330R, 0.063W, 0402; Resistance:330ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 330R, 0.063W, 0402; Resistance:330ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9792
Product Name Res, Metal Film (Thin Film), 330R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details