Panasonic Res, Metal Film (Thin Film), 3K16, 0.063W, 0402; Resistance Panasonic ERA-2HEC3161X

Description
RES, METAL FILM (THIN FILM), 3K16, 0.063W, 0402; Resistance:3.16kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 3K16, 0.063W, 0402; Resistance:3.16kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 3K16, 0.063W, 0402; Resistance Panasonic - 68AC9786 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 3K16, 0.063W, 0402; Resistance Panasonic
68AC9786
Res, Metal Film (Thin Film), 3K16, 0.063W, 0402; Resistance Panasonic 68AC9786
RES, METAL FILM (THIN FILM), 3K16, 0.063W, 0402; Resistance:3.16kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 3K16, 0.063W, 0402; Resistance:3.16kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 3K16, 0.063W, 0402; Resistance Panasonic - 68AC9787 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 3K16, 0.063W, 0402; Resistance Panasonic
68AC9787
Res, Metal Film (Thin Film), 3K16, 0.063W, 0402; Resistance Panasonic 68AC9787
RES, METAL FILM (THIN FILM), 3K16, 0.063W, 0402; Resistance:3.16kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 3K16, 0.063W, 0402; Resistance:3.16kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9786
Product Name Res, Metal Film (Thin Film), 3K16, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R335JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers