Panasonic Res, Metal Film (Thin Film), 270R, 0.063W, 0402; Resistance Panasonic ERA-2HEC2700X

Description
RES, METAL FILM (THIN FILM), 270R, 0.063W, 0402; Resistance:270ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 270R, 0.063W, 0402; Resistance:270ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 270R, 0.063W, 0402; Resistance Panasonic - 68AC9752 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 270R, 0.063W, 0402; Resistance Panasonic
68AC9752
Res, Metal Film (Thin Film), 270R, 0.063W, 0402; Resistance Panasonic 68AC9752
RES, METAL FILM (THIN FILM), 270R, 0.063W, 0402; Resistance:270ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 270R, 0.063W, 0402; Resistance:270ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 270R, 0.063W, 0402; Resistance Panasonic - 68AC9753 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 270R, 0.063W, 0402; Resistance Panasonic
68AC9753
Res, Metal Film (Thin Film), 270R, 0.063W, 0402; Resistance Panasonic 68AC9753
RES, METAL FILM (THIN FILM), 270R, 0.063W, 0402; Resistance:270ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 270R, 0.063W, 0402; Resistance:270ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9752
Product Name Res, Metal Film (Thin Film), 270R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details