Panasonic Res, Metal Film (Thin Film), 2K2, 0.063W, 0402; Resistance Panasonic ERA-2HEC2201X

Description
RES, METAL FILM (THIN FILM), 2K2, 0.063W, 0402; Resistance:2.2kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 2K2, 0.063W, 0402; Resistance:2.2kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 2K2, 0.063W, 0402; Resistance Panasonic - 68AC9711 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 2K2, 0.063W, 0402; Resistance Panasonic
68AC9711
Res, Metal Film (Thin Film), 2K2, 0.063W, 0402; Resistance Panasonic 68AC9711
RES, METAL FILM (THIN FILM), 2K2, 0.063W, 0402; Resistance:2.2kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 2K2, 0.063W, 0402; Resistance:2.2kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 2K2, 0.063W, 0402; Resistance Panasonic - 68AC9710 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 2K2, 0.063W, 0402; Resistance Panasonic
68AC9710
Res, Metal Film (Thin Film), 2K2, 0.063W, 0402; Resistance Panasonic 68AC9710
RES, METAL FILM (THIN FILM), 2K2, 0.063W, 0402; Resistance:2.2kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 2K2, 0.063W, 0402; Resistance:2.2kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9711
Product Name Res, Metal Film (Thin Film), 2K2, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 680 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details