Panasonic Res, Metal Film (Thin Film), 2K15, 0.063W, 0402; Resistance Panasonic ERA-2HEC2151X

Description
RES, METAL FILM (THIN FILM), 2K15, 0.063W, 0402; Resistance:2.15kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 2K15, 0.063W, 0402; Resistance:2.15kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 2K15, 0.063W, 0402; Resistance Panasonic - 68AC9707 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 2K15, 0.063W, 0402; Resistance Panasonic
68AC9707
Res, Metal Film (Thin Film), 2K15, 0.063W, 0402; Resistance Panasonic 68AC9707
RES, METAL FILM (THIN FILM), 2K15, 0.063W, 0402; Resistance:2.15kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 2K15, 0.063W, 0402; Resistance:2.15kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 2K15, 0.063W, 0402; Resistance Panasonic - 68AC9706 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 2K15, 0.063W, 0402; Resistance Panasonic
68AC9706
Res, Metal Film (Thin Film), 2K15, 0.063W, 0402; Resistance Panasonic 68AC9706
RES, METAL FILM (THIN FILM), 2K15, 0.063W, 0402; Resistance:2.15kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 2K15, 0.063W, 0402; Resistance:2.15kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9707
Product Name Res, Metal Film (Thin Film), 2K15, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1622935-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers