Panasonic Res, Metal Film (Thin Film), 19K6, 0.063W, 0402; Resistance Panasonic ERA-2HEC1962X

Description
RES, METAL FILM (THIN FILM), 19K6, 0.063W, 0402; Resistance:19.6kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 19K6, 0.063W, 0402; Resistance:19.6kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 19K6, 0.063W, 0402; Resistance Panasonic - 68AC9688 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 19K6, 0.063W, 0402; Resistance Panasonic
68AC9688
Res, Metal Film (Thin Film), 19K6, 0.063W, 0402; Resistance Panasonic 68AC9688
RES, METAL FILM (THIN FILM), 19K6, 0.063W, 0402; Resistance:19.6kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 19K6, 0.063W, 0402; Resistance:19.6kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 19K6, 0.063W, 0402; Resistance Panasonic - 68AC9689 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 19K6, 0.063W, 0402; Resistance Panasonic
68AC9689
Res, Metal Film (Thin Film), 19K6, 0.063W, 0402; Resistance Panasonic 68AC9689
RES, METAL FILM (THIN FILM), 19K6, 0.063W, 0402; Resistance:19.6kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 19K6, 0.063W, 0402; Resistance:19.6kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9688
Product Name Res, Metal Film (Thin Film), 19K6, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details