The Res, Metal Film (Thin Film), 1K91, 0.063W, 0402 is a high-quality chip resistor designed for applications requiring low distortion and high accuracy. It features a resistance tolerance of ±0.25% and a temperature coefficient of resistance (TCR) of ±25vó10,Ū,Å?/°C. The resistor is rated for a power dissipation of 0.063W at 70°C and can handle a limiting element voltage of 25V, with a maximum overload voltage of 50V. This component is suitable for use in audio amplifier circuits, smartphones, portable audio players, and portable DAC amplifiers, making it ideal for high-fidelity audio applications. The resistor is RoHS compliant, lead-free, and halogen-free, ensuring it meets modern environmental standards. The dimensions of the resistor are 1.00mm x 0.50mm x 0.20mm, fitting the 0402 package size.
RES, METAL FILM (THIN FILM), 1K91, 0.063W, 0402; Resistance:1.91kohm;
RES, METAL FILM (THIN FILM), 1K91, 0.063W, 0402; Resistance:1.91kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 68AC9681 |
| Product Name | Res, Metal Film (Thin Film), 1K91, 0.063W, 0402; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm; Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] |