Panasonic Res, Metal Film (Thin Film), 18K7, 0.063W, 0402; Resistance Panasonic ERA-2HEC1872X

Description
RES, METAL FILM (THIN FILM), 18K7, 0.063W, 0402; Resistance:18.7kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 18K7, 0.063W, 0402; Resistance:18.7kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 18K7, 0.063W, 0402; Resistance Panasonic - 68AC9677 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 18K7, 0.063W, 0402; Resistance Panasonic
68AC9677
Res, Metal Film (Thin Film), 18K7, 0.063W, 0402; Resistance Panasonic 68AC9677
RES, METAL FILM (THIN FILM), 18K7, 0.063W, 0402; Resistance:18.7kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 18K7, 0.063W, 0402; Resistance:18.7kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 18K7, 0.063W, 0402; Resistance Panasonic - 68AC9676 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 18K7, 0.063W, 0402; Resistance Panasonic
68AC9676
Res, Metal Film (Thin Film), 18K7, 0.063W, 0402; Resistance Panasonic 68AC9676
RES, METAL FILM (THIN FILM), 18K7, 0.063W, 0402; Resistance:18.7kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 18K7, 0.063W, 0402; Resistance:18.7kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9677
Product Name Res, Metal Film (Thin Film), 18K7, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details