Panasonic Res, Metal Film (Thin Film), 187R, 0.063W, 0402; Resistance Panasonic ERA-2HEC1870X

Description
RES, METAL FILM (THIN FILM), 187R, 0.063W, 0402; Resistance:187ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 187R, 0.063W, 0402; Resistance:187ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 187R, 0.063W, 0402; Resistance Panasonic - 68AC9672 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 187R, 0.063W, 0402; Resistance Panasonic
68AC9672
Res, Metal Film (Thin Film), 187R, 0.063W, 0402; Resistance Panasonic 68AC9672
RES, METAL FILM (THIN FILM), 187R, 0.063W, 0402; Resistance:187ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 187R, 0.063W, 0402; Resistance:187ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 187R, 0.063W, 0402; Resistance Panasonic - 68AC9673 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 187R, 0.063W, 0402; Resistance Panasonic
68AC9673
Res, Metal Film (Thin Film), 187R, 0.063W, 0402; Resistance Panasonic 68AC9673
RES, METAL FILM (THIN FILM), 187R, 0.063W, 0402; Resistance:187ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 187R, 0.063W, 0402; Resistance:187ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9672
Product Name Res, Metal Film (Thin Film), 187R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 187 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details