Panasonic Res, Metal Film (Thin Film), 18K2, 0.063W, 0402; Resistance Panasonic ERA-2HEC1822X

Description
RES, METAL FILM (THIN FILM), 18K2, 0.063W, 0402; Resistance:18.2kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 18K2, 0.063W, 0402; Resistance:18.2kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 18K2, 0.063W, 0402; Resistance Panasonic - 68AC9671 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 18K2, 0.063W, 0402; Resistance Panasonic
68AC9671
Res, Metal Film (Thin Film), 18K2, 0.063W, 0402; Resistance Panasonic 68AC9671
RES, METAL FILM (THIN FILM), 18K2, 0.063W, 0402; Resistance:18.2kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 18K2, 0.063W, 0402; Resistance:18.2kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 18K2, 0.063W, 0402; Resistance Panasonic - 68AC9670 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 18K2, 0.063W, 0402; Resistance Panasonic
68AC9670
Res, Metal Film (Thin Film), 18K2, 0.063W, 0402; Resistance Panasonic 68AC9670
RES, METAL FILM (THIN FILM), 18K2, 0.063W, 0402; Resistance:18.2kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 18K2, 0.063W, 0402; Resistance:18.2kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9671
Product Name Res, Metal Film (Thin Film), 18K2, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825859 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details