Panasonic Res, Metal Film (Thin Film), 17K8, 0.063W, 0402; Resistance Panasonic ERA-2HEC1782X

Description
RES, METAL FILM (THIN FILM), 17K8, 0.063W, 0402; Resistance:17.8kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 17K8, 0.063W, 0402; Resistance:17.8kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 17K8, 0.063W, 0402; Resistance Panasonic - 68AC9659 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 17K8, 0.063W, 0402; Resistance Panasonic
68AC9659
Res, Metal Film (Thin Film), 17K8, 0.063W, 0402; Resistance Panasonic 68AC9659
RES, METAL FILM (THIN FILM), 17K8, 0.063W, 0402; Resistance:17.8kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 17K8, 0.063W, 0402; Resistance:17.8kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 17K8, 0.063W, 0402; Resistance Panasonic - 68AC9658 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 17K8, 0.063W, 0402; Resistance Panasonic
68AC9658
Res, Metal Film (Thin Film), 17K8, 0.063W, 0402; Resistance Panasonic 68AC9658
RES, METAL FILM (THIN FILM), 17K8, 0.063W, 0402; Resistance:17.8kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 17K8, 0.063W, 0402; Resistance:17.8kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9659
Product Name Res, Metal Film (Thin Film), 17K8, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details