Panasonic Res, Metal Film (Thin Film), 160R, 0.063W, 0402; Resistance Panasonic ERA-2HEC1600X

Description
RES, METAL FILM (THIN FILM), 160R, 0.063W, 0402; Resistance:160ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 160R, 0.063W, 0402; Resistance:160ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 160R, 0.063W, 0402; Resistance Panasonic - 68AC9624 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 160R, 0.063W, 0402; Resistance Panasonic
68AC9624
Res, Metal Film (Thin Film), 160R, 0.063W, 0402; Resistance Panasonic 68AC9624
RES, METAL FILM (THIN FILM), 160R, 0.063W, 0402; Resistance:160ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 160R, 0.063W, 0402; Resistance:160ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 160R, 0.063W, 0402; Resistance Panasonic - 68AC9625 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 160R, 0.063W, 0402; Resistance Panasonic
68AC9625
Res, Metal Film (Thin Film), 160R, 0.063W, 0402; Resistance Panasonic 68AC9625
RES, METAL FILM (THIN FILM), 160R, 0.063W, 0402; Resistance:160ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 160R, 0.063W, 0402; Resistance:160ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9624
Product Name Res, Metal Film (Thin Film), 160R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details