Panasonic Res, Metal Film (Thin Film), 14K3, 0.063W, 0402; Resistance Panasonic ERA-2HEC1432X

Description
RES, METAL FILM (THIN FILM), 14K3, 0.063W, 0402; Resistance:14.3kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 14K3, 0.063W, 0402; Resistance:14.3kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 14K3, 0.063W, 0402; Resistance Panasonic - 68AC9599 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 14K3, 0.063W, 0402; Resistance Panasonic
68AC9599
Res, Metal Film (Thin Film), 14K3, 0.063W, 0402; Resistance Panasonic 68AC9599
RES, METAL FILM (THIN FILM), 14K3, 0.063W, 0402; Resistance:14.3kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 14K3, 0.063W, 0402; Resistance:14.3kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 14K3, 0.063W, 0402; Resistance Panasonic - 68AC9598 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 14K3, 0.063W, 0402; Resistance Panasonic
68AC9598
Res, Metal Film (Thin Film), 14K3, 0.063W, 0402; Resistance Panasonic 68AC9598
RES, METAL FILM (THIN FILM), 14K3, 0.063W, 0402; Resistance:14.3kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 14K3, 0.063W, 0402; Resistance:14.3kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9599
Product Name Res, Metal Film (Thin Film), 14K3, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249349 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details