Panasonic Res, Metal Film (Thin Film), 13K7, 0.063W, 0402; Resistance Panasonic ERA-2HEC1372X

Description
RES, METAL FILM (THIN FILM), 13K7, 0.063W, 0402; Resistance:13.7kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 13K7, 0.063W, 0402; Resistance:13.7kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 13K7, 0.063W, 0402; Resistance Panasonic - 68AC9587 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 13K7, 0.063W, 0402; Resistance Panasonic
68AC9587
Res, Metal Film (Thin Film), 13K7, 0.063W, 0402; Resistance Panasonic 68AC9587
RES, METAL FILM (THIN FILM), 13K7, 0.063W, 0402; Resistance:13.7kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 13K7, 0.063W, 0402; Resistance:13.7kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 13K7, 0.063W, 0402; Resistance Panasonic - 68AC9586 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 13K7, 0.063W, 0402; Resistance Panasonic
68AC9586
Res, Metal Film (Thin Film), 13K7, 0.063W, 0402; Resistance Panasonic 68AC9586
RES, METAL FILM (THIN FILM), 13K7, 0.063W, 0402; Resistance:13.7kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 13K7, 0.063W, 0402; Resistance:13.7kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9587
Product Name Res, Metal Film (Thin Film), 13K7, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details