Panasonic Res, Metal Film (Thin Film), 1K37, 0.063W, 0402; Resistance Panasonic ERA-2HEC1371X

Description
RES, METAL FILM (THIN FILM), 1K37, 0.063W, 0402; Resistance:1.37kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 1K37, 0.063W, 0402; Resistance:1.37kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 1K37, 0.063W, 0402; Resistance Panasonic - 68AC9584 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K37, 0.063W, 0402; Resistance Panasonic
68AC9584
Res, Metal Film (Thin Film), 1K37, 0.063W, 0402; Resistance Panasonic 68AC9584
RES, METAL FILM (THIN FILM), 1K37, 0.063W, 0402; Resistance:1.37kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K37, 0.063W, 0402; Resistance:1.37kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 1K37, 0.063W, 0402; Resistance Panasonic - 68AC9585 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K37, 0.063W, 0402; Resistance Panasonic
68AC9585
Res, Metal Film (Thin Film), 1K37, 0.063W, 0402; Resistance Panasonic 68AC9585
RES, METAL FILM (THIN FILM), 1K37, 0.063W, 0402; Resistance:1.37kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K37, 0.063W, 0402; Resistance:1.37kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9584
Product Name Res, Metal Film (Thin Film), 1K37, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details