Panasonic Res, Metal Film (Thin Film), 12K4, 0.063W, 0402; Resistance Panasonic ERA-2HEC1242X

Description
RES, METAL FILM (THIN FILM), 12K4, 0.063W, 0402; Resistance:12.4kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 12K4, 0.063W, 0402; Resistance:12.4kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 12K4, 0.063W, 0402; Resistance Panasonic - 68AC9563 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 12K4, 0.063W, 0402; Resistance Panasonic
68AC9563
Res, Metal Film (Thin Film), 12K4, 0.063W, 0402; Resistance Panasonic 68AC9563
RES, METAL FILM (THIN FILM), 12K4, 0.063W, 0402; Resistance:12.4kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 12K4, 0.063W, 0402; Resistance:12.4kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 12K4, 0.063W, 0402; Resistance Panasonic - 68AC9562 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 12K4, 0.063W, 0402; Resistance Panasonic
68AC9562
Res, Metal Film (Thin Film), 12K4, 0.063W, 0402; Resistance Panasonic 68AC9562
RES, METAL FILM (THIN FILM), 12K4, 0.063W, 0402; Resistance:12.4kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 12K4, 0.063W, 0402; Resistance:12.4kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9563
Product Name Res, Metal Film (Thin Film), 12K4, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details