Panasonic Res, Metal Film (Thin Film), 118R, 0.063W, 0402; Resistance Panasonic ERA-2HEC1180X

Description
RES, METAL FILM (THIN FILM), 118R, 0.063W, 0402; Resistance:118ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 118R, 0.063W, 0402; Resistance:118ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 118R, 0.063W, 0402; Resistance Panasonic - 68AC9540 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 118R, 0.063W, 0402; Resistance Panasonic
68AC9540
Res, Metal Film (Thin Film), 118R, 0.063W, 0402; Resistance Panasonic 68AC9540
RES, METAL FILM (THIN FILM), 118R, 0.063W, 0402; Resistance:118ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 118R, 0.063W, 0402; Resistance:118ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 118R, 0.063W, 0402; Resistance Panasonic - 68AC9541 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 118R, 0.063W, 0402; Resistance Panasonic
68AC9541
Res, Metal Film (Thin Film), 118R, 0.063W, 0402; Resistance Panasonic 68AC9541
RES, METAL FILM (THIN FILM), 118R, 0.063W, 0402; Resistance:118ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 118R, 0.063W, 0402; Resistance:118ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9540
Product Name Res, Metal Film (Thin Film), 118R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 118 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R4JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details