The Res, Metal Film (Thin Film), 107R, 0.063W, 0402 is a high sound quality chip resistor designed for applications requiring low distortion and high accuracy. It features a resistance tolerance of ±0.25% and a temperature coefficient of resistance (TCR) of ±50vó10,Ū,Å?/°C. The resistor is rated for a power dissipation of 0.063W at 70°C and has a limiting element voltage of 25V. It is suitable for use in audio amplifier circuits, smartphones, portable audio players, and DAC amplifiers. The product is RoHS compliant, Pb-free, and halogen-free, ensuring it meets environmental standards. The resistor is packaged in a 0402 case size, making it compact for various electronic designs.
RES, METAL FILM (THIN FILM), 107R, 0.063W, 0402; Resistance:107ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
RES, METAL FILM (THIN FILM), 107R, 0.063W, 0402; Resistance:107ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 68AC9517 |
| Product Name | Res, Metal Film (Thin Film), 107R, 0.063W, 0402; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm; Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] |
| Resistance Range | 107 ohms |