Panasonic Res, Metal Film (Thin Film), 976R, 0.063W, 0402; Resistance Panasonic ERA-2HEB9760X

Description
RES, METAL FILM (THIN FILM), 976R, 0.063W, 0402; Resistance:976ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 976R, 0.063W, 0402; Resistance:976ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 976R, 0.063W, 0402; Resistance Panasonic - 68AC9495 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 976R, 0.063W, 0402; Resistance Panasonic
68AC9495
Res, Metal Film (Thin Film), 976R, 0.063W, 0402; Resistance Panasonic 68AC9495
RES, METAL FILM (THIN FILM), 976R, 0.063W, 0402; Resistance:976ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 976R, 0.063W, 0402; Resistance:976ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 976R, 0.063W, 0402; Resistance Panasonic - 68AC9494 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 976R, 0.063W, 0402; Resistance Panasonic
68AC9494
Res, Metal Film (Thin Film), 976R, 0.063W, 0402; Resistance Panasonic 68AC9494
RES, METAL FILM (THIN FILM), 976R, 0.063W, 0402; Resistance:976ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 976R, 0.063W, 0402; Resistance:976ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9495
Product Name Res, Metal Film (Thin Film), 976R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 976 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469497 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers