Panasonic Res, Metal Film (Thin Film), 95R3, 0.063W, 0402; Resistance Panasonic ERA-2HEB95R3X

Description
RES, METAL FILM (THIN FILM), 95R3, 0.063W, 0402; Resistance:95.3ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 95R3, 0.063W, 0402; Resistance:95.3ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 95R3, 0.063W, 0402; Resistance Panasonic - 68AC9487 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 95R3, 0.063W, 0402; Resistance Panasonic
68AC9487
Res, Metal Film (Thin Film), 95R3, 0.063W, 0402; Resistance Panasonic 68AC9487
RES, METAL FILM (THIN FILM), 95R3, 0.063W, 0402; Resistance:95.3ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 95R3, 0.063W, 0402; Resistance:95.3ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 95R3, 0.063W, 0402; Resistance Panasonic - 68AC9486 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 95R3, 0.063W, 0402; Resistance Panasonic
68AC9486
Res, Metal Film (Thin Film), 95R3, 0.063W, 0402; Resistance Panasonic 68AC9486
RES, METAL FILM (THIN FILM), 95R3, 0.063W, 0402; Resistance:95.3ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 95R3, 0.063W, 0402; Resistance:95.3ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9487
Product Name Res, Metal Film (Thin Film), 95R3, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 95.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details