Panasonic Chip Resistor - Surface Mount ERA-2HEB91R0X

Description
RES SMD 91 OHM 0.1% 1/16W 0402
Datasheet
Description
RES SMD 91 OHM 0.1% 1/16W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2HEB91R0X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2HEB91R0X
Chip Resistor - Surface Mount ERA-2HEB91R0X
RES SMD 91 OHM 0.1% 1/16W 0402

RES SMD 91 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 91R, 0.063W, 0402; Resistance Panasonic - 68AC9475 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 91R, 0.063W, 0402; Resistance Panasonic
68AC9475
Res, Metal Film (Thin Film), 91R, 0.063W, 0402; Resistance Panasonic 68AC9475
RES, METAL FILM (THIN FILM), 91R, 0.063W, 0402; Resistance:91ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 91R, 0.063W, 0402; Resistance:91ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 91R, 0.063W, 0402; Resistance Panasonic - 68AC9474 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 91R, 0.063W, 0402; Resistance Panasonic
68AC9474
Res, Metal Film (Thin Film), 91R, 0.063W, 0402; Resistance Panasonic 68AC9474
RES, METAL FILM (THIN FILM), 91R, 0.063W, 0402; Resistance:91ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 91R, 0.063W, 0402; Resistance:91ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-2HEB91R0X 68AC9475
Product Name Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 91R, 0.063W, 0402; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Resistance Range 91 ohms 91 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.0630 to 0.0625 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1374FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details