Panasonic Res, Metal Film (Thin Film), 910R, 0.063W, 0402; Resistance Panasonic ERA-2HEB9100X

Description
RES, METAL FILM (THIN FILM), 910R, 0.063W, 0402; Resistance:910ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 910R, 0.063W, 0402; Resistance:910ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 910R, 0.063W, 0402; Resistance Panasonic - 68AC9477 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 910R, 0.063W, 0402; Resistance Panasonic
68AC9477
Res, Metal Film (Thin Film), 910R, 0.063W, 0402; Resistance Panasonic 68AC9477
RES, METAL FILM (THIN FILM), 910R, 0.063W, 0402; Resistance:910ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 910R, 0.063W, 0402; Resistance:910ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 910R, 0.063W, 0402; Resistance Panasonic - 68AC9476 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 910R, 0.063W, 0402; Resistance Panasonic
68AC9476
Res, Metal Film (Thin Film), 910R, 0.063W, 0402; Resistance Panasonic 68AC9476
RES, METAL FILM (THIN FILM), 910R, 0.063W, 0402; Resistance:910ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 910R, 0.063W, 0402; Resistance:910ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9477
Product Name Res, Metal Film (Thin Film), 910R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details