The Res, Metal Film (Thin Film), 887R, 0.063W, 0402 is a high-quality resistor designed for audio applications, featuring low distortion and excellent linearity. It has a power rating of 0.063W and is housed in a compact 0402 package. The resistor offers a resistance tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of ±25vó10,Ū,Å?/°C. It is RoHS compliant, Pb free, and halogen free, making it suitable for environmentally conscious designs. The recommended applications include audio amplifier circuits, smartphones with high-fidelity audio, and portable audio players. The resistor operates effectively within a temperature range of -55°C to +125°C.
RES, METAL FILM (THIN FILM), 887R, 0.063W, 0402; Resistance:887ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
RES, METAL FILM (THIN FILM), 887R, 0.063W, 0402; Resistance:887ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 68AC9464 |
| Product Name | Res, Metal Film (Thin Film), 887R, 0.063W, 0402; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm; Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] |
| Resistance Range | 887 ohms |