Panasonic Res, Metal Film (Thin Film), 80R6, 0.063W, 0402; Resistance Panasonic ERA-2HEB80R6X

Description
RES, METAL FILM (THIN FILM), 80R6, 0.063W, 0402; Resistance:80.6ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 80R6, 0.063W, 0402; Resistance:80.6ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 80R6, 0.063W, 0402; Resistance Panasonic - 68AC9433 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 80R6, 0.063W, 0402; Resistance Panasonic
68AC9433
Res, Metal Film (Thin Film), 80R6, 0.063W, 0402; Resistance Panasonic 68AC9433
RES, METAL FILM (THIN FILM), 80R6, 0.063W, 0402; Resistance:80.6ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 80R6, 0.063W, 0402; Resistance:80.6ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 80R6, 0.063W, 0402; Resistance Panasonic - 68AC9432 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 80R6, 0.063W, 0402; Resistance Panasonic
68AC9432
Res, Metal Film (Thin Film), 80R6, 0.063W, 0402; Resistance Panasonic 68AC9432
RES, METAL FILM (THIN FILM), 80R6, 0.063W, 0402; Resistance:80.6ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 80R6, 0.063W, 0402; Resistance:80.6ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9433
Product Name Res, Metal Film (Thin Film), 80R6, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 80.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details