Panasonic Res, Metal Film (Thin Film), 8K06, 0.063W, 0402; Resistance Panasonic ERA-2HEB8061X

Description
RES, METAL FILM (THIN FILM), 8K06, 0.063W, 0402; Resistance:8.06kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 8K06, 0.063W, 0402; Resistance:8.06kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 8K06, 0.063W, 0402; Resistance Panasonic - 68AC9436 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 8K06, 0.063W, 0402; Resistance Panasonic
68AC9436
Res, Metal Film (Thin Film), 8K06, 0.063W, 0402; Resistance Panasonic 68AC9436
RES, METAL FILM (THIN FILM), 8K06, 0.063W, 0402; Resistance:8.06kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 8K06, 0.063W, 0402; Resistance:8.06kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 8K06, 0.063W, 0402; Resistance Panasonic - 68AC9437 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 8K06, 0.063W, 0402; Resistance Panasonic
68AC9437
Res, Metal Film (Thin Film), 8K06, 0.063W, 0402; Resistance Panasonic 68AC9437
RES, METAL FILM (THIN FILM), 8K06, 0.063W, 0402; Resistance:8.06kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 8K06, 0.063W, 0402; Resistance:8.06kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9436
Product Name Res, Metal Film (Thin Film), 8K06, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 8060 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R5JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1278369 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details