Panasonic Res, Metal Film (Thin Film), 7K87, 0.063W, 0402; Resistance Panasonic ERA-2HEB7871X

Description
RES, METAL FILM (THIN FILM), 7K87, 0.063W, 0402; Resistance:7.87kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 7K87, 0.063W, 0402; Resistance:7.87kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 7K87, 0.063W, 0402; Resistance Panasonic - 68AC9431 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 7K87, 0.063W, 0402; Resistance Panasonic
68AC9431
Res, Metal Film (Thin Film), 7K87, 0.063W, 0402; Resistance Panasonic 68AC9431
RES, METAL FILM (THIN FILM), 7K87, 0.063W, 0402; Resistance:7.87kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 7K87, 0.063W, 0402; Resistance:7.87kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 7K87, 0.063W, 0402; Resistance Panasonic - 68AC9430 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 7K87, 0.063W, 0402; Resistance Panasonic
68AC9430
Res, Metal Film (Thin Film), 7K87, 0.063W, 0402; Resistance Panasonic 68AC9430
RES, METAL FILM (THIN FILM), 7K87, 0.063W, 0402; Resistance:7.87kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 7K87, 0.063W, 0402; Resistance:7.87kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9431
Product Name Res, Metal Film (Thin Film), 7K87, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 7870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details