Panasonic Res, Metal Film (Thin Film), 768R, 0.063W, 0402; Resistance Panasonic ERA-2HEB7680X

Description
RES, METAL FILM (THIN FILM), 768R, 0.063W, 0402; Resistance:768ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 768R, 0.063W, 0402; Resistance:768ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 768R, 0.063W, 0402; Resistance Panasonic - 68AC9423 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 768R, 0.063W, 0402; Resistance Panasonic
68AC9423
Res, Metal Film (Thin Film), 768R, 0.063W, 0402; Resistance Panasonic 68AC9423
RES, METAL FILM (THIN FILM), 768R, 0.063W, 0402; Resistance:768ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 768R, 0.063W, 0402; Resistance:768ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 768R, 0.063W, 0402; Resistance Panasonic - 68AC9422 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 768R, 0.063W, 0402; Resistance Panasonic
68AC9422
Res, Metal Film (Thin Film), 768R, 0.063W, 0402; Resistance Panasonic 68AC9422
RES, METAL FILM (THIN FILM), 768R, 0.063W, 0402; Resistance:768ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 768R, 0.063W, 0402; Resistance:768ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9423
Product Name Res, Metal Film (Thin Film), 768R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 768 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622903-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2260 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details