Panasonic Res, Metal Film (Thin Film), 750R, 0.063W, 0402; Resistance Panasonic ERA-2HEB7500X

Description
RES, METAL FILM (THIN FILM), 750R, 0.063W, 0402; Resistance:750ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 750R, 0.063W, 0402; Resistance:750ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 750R, 0.063W, 0402; Resistance Panasonic - 68AC9417 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 750R, 0.063W, 0402; Resistance Panasonic
68AC9417
Res, Metal Film (Thin Film), 750R, 0.063W, 0402; Resistance Panasonic 68AC9417
RES, METAL FILM (THIN FILM), 750R, 0.063W, 0402; Resistance:750ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 750R, 0.063W, 0402; Resistance:750ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 750R, 0.063W, 0402; Resistance Panasonic - 68AC9416 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 750R, 0.063W, 0402; Resistance Panasonic
68AC9416
Res, Metal Film (Thin Film), 750R, 0.063W, 0402; Resistance Panasonic 68AC9416
RES, METAL FILM (THIN FILM), 750R, 0.063W, 0402; Resistance:750ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 750R, 0.063W, 0402; Resistance:750ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9417
Product Name Res, Metal Film (Thin Film), 750R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details