Panasonic Res, Metal Film (Thin Film), 68R1, 0.063W, 0402; Resistance Panasonic ERA-2HEB68R1X

Description
RES, METAL FILM (THIN FILM), 68R1, 0.063W, 0402; Resistance:68.1ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 68R1, 0.063W, 0402; Resistance:68.1ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 68R1, 0.063W, 0402; Resistance Panasonic - 68AC9387 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 68R1, 0.063W, 0402; Resistance Panasonic
68AC9387
Res, Metal Film (Thin Film), 68R1, 0.063W, 0402; Resistance Panasonic 68AC9387
RES, METAL FILM (THIN FILM), 68R1, 0.063W, 0402; Resistance:68.1ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 68R1, 0.063W, 0402; Resistance:68.1ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 68R1, 0.063W, 0402; Resistance Panasonic - 68AC9386 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 68R1, 0.063W, 0402; Resistance Panasonic
68AC9386
Res, Metal Film (Thin Film), 68R1, 0.063W, 0402; Resistance Panasonic 68AC9386
RES, METAL FILM (THIN FILM), 68R1, 0.063W, 0402; Resistance:68.1ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 68R1, 0.063W, 0402; Resistance:68.1ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9387
Product Name Res, Metal Film (Thin Film), 68R1, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 68.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580281 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers