Panasonic Res, Metal Film (Thin Film), 6K81, 0.063W, 0402; Resistance Panasonic ERA-2HEB6811X

Description
RES, METAL FILM (THIN FILM), 6K81, 0.063W, 0402; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 6K81, 0.063W, 0402; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 6K81, 0.063W, 0402; Resistance Panasonic - 68AC9394 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 6K81, 0.063W, 0402; Resistance Panasonic
68AC9394
Res, Metal Film (Thin Film), 6K81, 0.063W, 0402; Resistance Panasonic 68AC9394
RES, METAL FILM (THIN FILM), 6K81, 0.063W, 0402; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 6K81, 0.063W, 0402; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 6K81, 0.063W, 0402; Resistance Panasonic - 68AC9395 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 6K81, 0.063W, 0402; Resistance Panasonic
68AC9395
Res, Metal Film (Thin Film), 6K81, 0.063W, 0402; Resistance Panasonic 68AC9395
RES, METAL FILM (THIN FILM), 6K81, 0.063W, 0402; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 6K81, 0.063W, 0402; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9394
Product Name Res, Metal Film (Thin Film), 6K81, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 6810 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691776 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details