Panasonic Res, Metal Film (Thin Film), 681R, 0.063W, 0402; Resistance Panasonic ERA-2HEB6810X

Description
RES, METAL FILM (THIN FILM), 681R, 0.063W, 0402; Resistance:681ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 681R, 0.063W, 0402; Resistance:681ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 681R, 0.063W, 0402; Resistance Panasonic - 68AC9393 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 681R, 0.063W, 0402; Resistance Panasonic
68AC9393
Res, Metal Film (Thin Film), 681R, 0.063W, 0402; Resistance Panasonic 68AC9393
RES, METAL FILM (THIN FILM), 681R, 0.063W, 0402; Resistance:681ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 681R, 0.063W, 0402; Resistance:681ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 681R, 0.063W, 0402; Resistance Panasonic - 68AC9392 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 681R, 0.063W, 0402; Resistance Panasonic
68AC9392
Res, Metal Film (Thin Film), 681R, 0.063W, 0402; Resistance Panasonic 68AC9392
RES, METAL FILM (THIN FILM), 681R, 0.063W, 0402; Resistance:681ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 681R, 0.063W, 0402; Resistance:681ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9393
Product Name Res, Metal Film (Thin Film), 681R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 681 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details