Panasonic Res, Metal Film (Thin Film), 6K65, 0.063W, 0402; Resistance Panasonic ERA-2HEB6651X

Description
RES, METAL FILM (THIN FILM), 6K65, 0.063W, 0402; Resistance:6.65kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 6K65, 0.063W, 0402; Resistance:6.65kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 6K65, 0.063W, 0402; Resistance Panasonic - 68AC9383 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 6K65, 0.063W, 0402; Resistance Panasonic
68AC9383
Res, Metal Film (Thin Film), 6K65, 0.063W, 0402; Resistance Panasonic 68AC9383
RES, METAL FILM (THIN FILM), 6K65, 0.063W, 0402; Resistance:6.65kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 6K65, 0.063W, 0402; Resistance:6.65kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 6K65, 0.063W, 0402; Resistance Panasonic - 68AC9382 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 6K65, 0.063W, 0402; Resistance Panasonic
68AC9382
Res, Metal Film (Thin Film), 6K65, 0.063W, 0402; Resistance Panasonic 68AC9382
RES, METAL FILM (THIN FILM), 6K65, 0.063W, 0402; Resistance:6.65kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 6K65, 0.063W, 0402; Resistance:6.65kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9383
Product Name Res, Metal Film (Thin Film), 6K65, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 6650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details