Panasonic Res, Metal Film (Thin Film), 64R9, 0.063W, 0402; Resistance Panasonic ERA-2HEB64R9X

Description
RES, METAL FILM (THIN FILM), 64R9, 0.063W, 0402; Resistance:64.9ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 64R9, 0.063W, 0402; Resistance:64.9ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 64R9, 0.063W, 0402; Resistance Panasonic - 68AC9373 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 64R9, 0.063W, 0402; Resistance Panasonic
68AC9373
Res, Metal Film (Thin Film), 64R9, 0.063W, 0402; Resistance Panasonic 68AC9373
RES, METAL FILM (THIN FILM), 64R9, 0.063W, 0402; Resistance:64.9ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 64R9, 0.063W, 0402; Resistance:64.9ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 64R9, 0.063W, 0402; Resistance Panasonic - 68AC9372 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 64R9, 0.063W, 0402; Resistance Panasonic
68AC9372
Res, Metal Film (Thin Film), 64R9, 0.063W, 0402; Resistance Panasonic 68AC9372
RES, METAL FILM (THIN FILM), 64R9, 0.063W, 0402; Resistance:64.9ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 64R9, 0.063W, 0402; Resistance:64.9ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9373
Product Name Res, Metal Film (Thin Film), 64R9, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 64.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 562 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers