Panasonic Res, Metal Film (Thin Film), 6K49, 0.063W, 0402; Resistance Panasonic ERA-2HEB6491X

Description
RES, METAL FILM (THIN FILM), 6K49, 0.063W, 0402; Resistance:6.49kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 6K49, 0.063W, 0402; Resistance:6.49kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 6K49, 0.063W, 0402; Resistance Panasonic - 68AC9377 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 6K49, 0.063W, 0402; Resistance Panasonic
68AC9377
Res, Metal Film (Thin Film), 6K49, 0.063W, 0402; Resistance Panasonic 68AC9377
RES, METAL FILM (THIN FILM), 6K49, 0.063W, 0402; Resistance:6.49kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 6K49, 0.063W, 0402; Resistance:6.49kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 6K49, 0.063W, 0402; Resistance Panasonic - 68AC9376 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 6K49, 0.063W, 0402; Resistance Panasonic
68AC9376
Res, Metal Film (Thin Film), 6K49, 0.063W, 0402; Resistance Panasonic 68AC9376
RES, METAL FILM (THIN FILM), 6K49, 0.063W, 0402; Resistance:6.49kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 6K49, 0.063W, 0402; Resistance:6.49kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9377
Product Name Res, Metal Film (Thin Film), 6K49, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 6490 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C271J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details